Mactac MACmark Glass Décor 700 Frosted 48" x 164' CV979801

Description
MACal Glass Décor 700 series are translucent vinyl films for decoration of glass windows, mirrors or doors for an etched, frosted or sandblasted look. Use Glass Décor for privacy offices and meeting rooms. If you want a printed graphic, use the Bfree Window Graphics products.
Datasheet
Description
MACal Glass Décor 700 series are translucent vinyl films for decoration of glass windows, mirrors or doors for an etched, frosted or sandblasted look. Use Glass Décor for privacy offices and meeting rooms. If you want a printed graphic, use the Bfree Window Graphics products.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MACmark Glass Décor 700 Frosted 48
Stow, OH, United States
MACmark Glass Décor 700 Frosted 48" x 164'
CV979801
MACmark Glass Décor 700 Frosted 48" x 164' CV979801
MACal Glass Décor 700 series are translucent vinyl films for decoration of glass windows, mirrors or doors for an etched, frosted or sandblasted look. Use Glass Décor for privacy offices and meeting rooms. If you want a printed graphic, use the Bfree Window Graphics products.

MACal Glass Décor 700 series are translucent vinyl films for decoration of glass windows, mirrors or doors for an etched, frosted or sandblasted look. Use Glass Décor for privacy offices and meeting rooms. If you want a printed graphic, use the Bfree Window Graphics products.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number CV979801
Product Name MACmark Glass Décor 700 Frosted 48" x 164'
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Molded Sheets -  - Pexco
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 0.1870 to 4 inch (4.75 to 102 mm)
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene
Filler Boron
View Details
Plastic Rods - 514770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Peek
Width / O.D. 3.15 inch (80 mm)
View Details
Ducoya® High-Temperature Polyimide Polymer (Unfilled PMDA-ODA) - G001 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Unfilled
View Details