Mactac METRO High Gloss White Permanent 17.25" x 22.25" NY2001W

Description
METRO cast coated high gloss with permanent adhesive for offset printing. The liner is printed and scored for easy identification and application.
Datasheet
Description
METRO cast coated high gloss with permanent adhesive for offset printing. The liner is printed and scored for easy identification and application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
METRO High Gloss White Permanent 17.25
Stow, OH, United States
METRO High Gloss White Permanent 17.25" x 22.25"
NY2001W
METRO High Gloss White Permanent 17.25" x 22.25" NY2001W
METRO cast coated high gloss with permanent adhesive for offset printing. The liner is printed and scored for easy identification and application.

METRO cast coated high gloss with permanent adhesive for offset printing. The liner is printed and scored for easy identification and application.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number NY2001W
Product Name METRO High Gloss White Permanent 17.25" x 22.25"
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

PEEK Thin-film - APTIV® 1000-050G - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 8 to 750 inch (203 to 19050 mm)
View Details
Rubber Sheets - 2035144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pur
Thickness 0.5906 inch (15 mm)
View Details
PTFE caps -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Chemical System Fluoropolymer
Industry OEM or Industrial; Chemical Storage,Sample Preservation,Pharmaceuticals,Laboratory Research,Industrial Applications
View Details
Silicone Sheeting - SSHT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Form / Shape Sheet or Film
Chemical System Silicone
Thickness 0.0320 to 0.5000 inch (0.8128 to 12.7 mm)
View Details