Mactac MACmark TuningFilms Brushed Aluminum 60" x 82' TF16800BF

Description
Tuning Film Brushed Metal is an embossed and pigmented vinyl with bubble-free adhesive designed for vehicle wrapping.
Datasheet
Description
Tuning Film Brushed Metal is an embossed and pigmented vinyl with bubble-free adhesive designed for vehicle wrapping.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MACmark TuningFilms Brushed Aluminum 60
Stow, OH, United States
MACmark TuningFilms Brushed Aluminum 60" x 82'
TF16800BF
MACmark TuningFilms Brushed Aluminum 60" x 82' TF16800BF
Tuning Film Brushed Metal is an embossed and pigmented vinyl with bubble-free adhesive designed for vehicle wrapping.

Tuning Film Brushed Metal is an embossed and pigmented vinyl with bubble-free adhesive designed for vehicle wrapping.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number TF16800BF
Product Name MACmark TuningFilms Brushed Aluminum 60" x 82'
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Fence Privacy - Feather Lock -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 1.5 to 1.66 inch (38.1 to 42.06 mm)
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene
Filler Boron
View Details
Plastic Sheets - 1970089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Ptfe
Thickness 0.4724 inch (12 mm)
View Details
Ducoya® Graphite-Filled Polyimide - Low-Friction Bearing & Seal Material (15% Graphite) - G021 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Carbon or Graphite
View Details