Mactac METRO Matte White Permanent 26" x 40" NY4040

Description
Metro matte litho with permanent adhesive for offset printing. The blank liner is scored for easy application.
Datasheet
Description
Metro matte litho with permanent adhesive for offset printing. The blank liner is scored for easy application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
METRO Matte White Permanent 26
Stow, OH, United States
METRO Matte White Permanent 26" x 40"
NY4040
METRO Matte White Permanent 26" x 40" NY4040
Metro matte litho with permanent adhesive for offset printing. The blank liner is scored for easy application.

Metro matte litho with permanent adhesive for offset printing. The blank liner is scored for easy application.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number NY4040
Product Name METRO Matte White Permanent 26" x 40"
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Sheeting - SSHT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Form / Shape Sheet or Film
Chemical System Silicone
Thickness 0.0320 to 0.5000 inch (0.8128 to 12.7 mm)
View Details
Ducoya® High-Temperature Polyimide Polymer (Unfilled PMDA-ODA) - G001 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Unfilled
View Details
Fence Privacy -Fence Slats - LiteLink - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 1.25 inch (31.75 mm)
View Details
ptfe jar -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Chemical System Fluoropolymer
Industry OEM or Industrial; Laboratory Storage,Pharmaceutical Us,Industrial & Scientific Applications
View Details