Mactac METRO Matte Yellow Permanent 17" x 22" NY2054

Description
Metro yellow vellum with permanent adhesive for offset printing. The blank liner is scored for easy application.
Datasheet
Description
Metro yellow vellum with permanent adhesive for offset printing. The blank liner is scored for easy application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
METRO Matte Yellow Permanent 17
Stow, OH, United States
METRO Matte Yellow Permanent 17" x 22"
NY2054
METRO Matte Yellow Permanent 17" x 22" NY2054
Metro yellow vellum with permanent adhesive for offset printing. The blank liner is scored for easy application.

Metro yellow vellum with permanent adhesive for offset printing. The blank liner is scored for easy application.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number NY2054
Product Name METRO Matte Yellow Permanent 17" x 22"
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Perfluoroalkoxy Rods -  - Pexco
Specs
Form / Shape Rod or Round Stock
Chemical System Perfluoroalkoxy
Width / O.D. 0.2500 to 2.5 inch (6.35 to 63.5 mm)
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene
Filler Boron
View Details
Rubber Sheets - 205493 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Natural Rubber
Thickness 0.0591 inch (1.5 mm)
View Details
Ducoya® Graphite-Filled Polyimide - Low-Friction Bearing & Seal Material (15% Graphite) - G021 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Carbon or Graphite
View Details