Mactac METRO Digital Matte White Permanent 12" x 18" MTP1218MOPS-2

Description
METRO Digital toner fusion printable high gloss litho blockout paper with a permanent adhesive. The blank liner is scored for easy application.
Datasheet
Description
METRO Digital toner fusion printable high gloss litho blockout paper with a permanent adhesive. The blank liner is scored for easy application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
METRO Digital Matte White Permanent 12
Stow, OH, United States
METRO Digital Matte White Permanent 12" x 18"
MTP1218MOPS-2
METRO Digital Matte White Permanent 12" x 18" MTP1218MOPS-2
METRO Digital toner fusion printable high gloss litho blockout paper with a permanent adhesive. The blank liner is scored for easy application.

METRO Digital toner fusion printable high gloss litho blockout paper with a permanent adhesive. The blank liner is scored for easy application.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number MTP1218MOPS-2
Product Name METRO Digital Matte White Permanent 12" x 18"
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Skived Film and Sheets -  - Pexco
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 0.0015 to 0.2500 inch (0.0381 to 6.35 mm)
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene
Filler Boron
View Details
Rubber Sheets - 205522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Fluorelastomer
Thickness 0.0591 inch (1.5 mm)
View Details
Ducoya® Ultra-Pure Polyimide for Semiconductor Manufacturing - G001 UP - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Unfilled
View Details