Mactac METRO Uncoated White Permanent 17" x 22" GC0609N

Description
METRO Uncoated permanent adhesive with no scores or printing on the liner.
Datasheet
Description
METRO Uncoated permanent adhesive with no scores or printing on the liner.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
METRO Uncoated White Permanent 17
Stow, OH, United States
METRO Uncoated White Permanent 17" x 22"
GC0609N
METRO Uncoated White Permanent 17" x 22" GC0609N
METRO Uncoated permanent adhesive with no scores or printing on the liner.

METRO Uncoated permanent adhesive with no scores or printing on the liner.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number GC0609N
Product Name METRO Uncoated White Permanent 17" x 22"
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

PEEK Thin-film - APTIV® 1300-050M - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 50 to 100 inch (1270 to 2540 mm)
View Details
Silicone Rubber Products - silicone-rubber - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
View Details
PEEK Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details
End plate - 281-340 - WAGO
Specs
Form / Shape Plate
Thickness 1.5 inch (38 mm)
Width / O.D. 0.0984 inch (2.5 mm)
View Details