Mactac METRO High Gloss White Permanent 17" x 22" GB0605

Description
METRO Cast Coated Gloss permanent adhesive with no scores or printing on the liner.
Datasheet
Description
METRO Cast Coated Gloss permanent adhesive with no scores or printing on the liner.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
METRO High Gloss White Permanent 17
Stow, OH, United States
METRO High Gloss White Permanent 17" x 22"
GB0605
METRO High Gloss White Permanent 17" x 22" GB0605
METRO Cast Coated Gloss permanent adhesive with no scores or printing on the liner.

METRO Cast Coated Gloss permanent adhesive with no scores or printing on the liner.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number GB0605
Product Name METRO High Gloss White Permanent 17" x 22"
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® High-Temperature Polyimide Polymer (Unfilled PMDA-ODA) - G001 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Unfilled
View Details
Fence Privacy -Reflective Inserts -  - Pexco
Specs
Form / Shape Bar Stock or Rod Stock
Chemical System Vinyl / PVC
Thickness 0.0800 inch (2.03 mm)
View Details
PTFE Rod -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Profile or Structural Shape
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details
End plate - 284-328 - WAGO
Specs
Form / Shape Plate
Thickness 1.38 inch (35 mm)
Width / O.D. 0.0984 inch (2.5 mm)
View Details