Mactac Datasheets for Plastic Sheet and Plastic Film
Plastic sheet and plastic film are flat pieces of plastic formed to a precise thickness for use in specific applications. Products differ in terms of chemical systems, properties, and dimensions.
Plastic Sheet and Plastic Film: Learn more
| Product Name | Notes |
|---|---|
| 60# uncoated paper with permanent non ooze adhesive for HP Indigo and Toner Fusion printers. | |
| 6800 Cast Fluorescent is excellent for short-term promotional use on windows, P.O.P., display panels, exhibit walls, and screen printed decals. | |
| PERMACOLOR PermaGard Shield PGS128 consists of a 3.2-mil matte clear vinyl film coated on one side with a clear, pressure-sensitive permanent adhesive and a 50# glassine liner. | |
| PERMACOLOR PermaGard Shield PGS228 features a 3.2-mil matte clear vinyl film coated on one side with a clear, pressure-sensitive removable adhesive and a 78# clay-coated liner. | |
| PERMACOLOR PermaGard ShieldPGS6400 comprised of a 3.75-mil clear polypropylene textured film with a textured gloss finish (helps to eliminate glare) and a permanent adhesive system protected by a 1.2-mil... | |
| Brilliant Crystal Enhancer is a 2.5 mil cast laminating film with a high concentration of light refracting additives resulting in a glistening, sparkling appearance in your finished graphic. | |
| Felt squeegee for all applications requiring a conformable edge. Recommended for all window graphics applications, and graphics where scratching is a concern. 100 per carton | |
| High Tack White Application Tape. | |
| IMAGin Bfree Dusted allows for the increased speed of dry application on windows with no air bubbles. Always install with a soft felt sleeve or squeegee using light, even pressure. | |
| IMAGin Bfree Frosted allows for the increased speed of dry application on windows with no air bubbles. Always install with a soft felt sleeve or squeegee using light, even pressure. | |
| Iridescent Lustre 6400 is a premium 5 year cast vinyl film designed for high profile applications over flat to complex curves like rivets, corrugations and other irregular surfaces. | |
| MACal 8300Pro is a 5 year intermediate film designed for general purpose and promotional signage on flat to moderately curved surfaces. | |
| MACal 8900Pro is a unique 4 year intermediate film with removable adheisve designed for excellent cutting and weed ability. Matte finshes can also be used as a Chalkboard vinyl! | |
| MACal 9700Pro is a 7 year translucent film designed for backlit applications. | |
| MACal 972200 Pro Light Stop is a 7 year, 100% opaque, vinyl designed for backlit applications in combination with 9700Pro colors and 9700Pro Light Diffuser vinyl. | |
| MACal 979830Pro and 979860Pro are 7 year translucent, non-colored films, which allow 30% and 60%, respectively, of light to pass through the vinyl. | |
| MACal 9800Pro & 9800Pro SL are Mactac exclusive films with an enhanced high gloss finish. Designed for superior cutting and weed ability. | |
| MACal 9800Pro HT are Mactac exclusive films with an enhanced high gloss finish. Designed for superior cutting and weed ability for difficult substrates. | |
| MACal 9800Pro HT Free is an Mactac exclusive films with a matte finish. Designed for superior cutting and weed ability for difficult substrates. | |
| MACal Glass Décor 700 series are translucent vinyl films for decoration of glass windows, mirrors or doors for an etched, frosted or sandblasted look. Use Glass Décor for privacy offices... | |
| MACcast 6600 is a premium 8 year cast vinyl film designed for applications over complex curves like rivets, corrugations and other irregular surfaces. | |
| MAClite 5700 is a flexible reflective film (Engineering Grade) providing wide-angle reflectivity of incident light and giving excellent night and day visibility. | |
| MACmark 9800 PRO B-Free Gloss Black 48" x 164' | |
| MACmark 9800 PRO B-Free Gloss White 48" x 164' | |
| MACmark 9800 PRO High Tack Matte Black 48" x 164' | |
| MACmark MACcrystal 8400 is a 3 year glossy transparent film designed for excellent cutting and weed ability. | |
| Mactac wallCHALKER is a textured black chalkboard vinyl with moderately aggressive removable adhesive. Applies to smooth walls and other surfaces to replicate a challkboard. Plotter cuts in shapes. | |
| Medium Tack Clear Application Tape. | |
| Medium Tack White Application Tape. | |
| Metro blue vellum with permanent adhesive for offset and toner fusion printing. The blank liner is scored for easy application. | |
| Metro blue vellum with permanent adhesive for offset printing. The blank liner is scored for easy application. | |
| METRO Cast Coated Gloss permanent adhesive with no scores or printing on the liner. | |
| METRO cast coated high gloss blockout with permanent adhesive for offset printing. The blank liner is scored for easy application. | |
| METRO cast coated high gloss with permanent adhesive for offset printing. The blank liner is scored for easy application. | |
| METRO cast coated high gloss with permanent adhesive for offset printing. The liner is printed and scored for easy identification and application. | |
| METRO cast coated high gloss with removable adhesive for offset printing. The blank liner is scored for easy application. | |
| METRO cast coated high gloss with removable adhesive for offset. The blank liner is scored for easy application. | |
| METRO Digital High Gloss Paper Blockout, 100% opacity, permanent adhesive, for toner fusion and offset printing. The blank liner is scored for easy application. | |
| METRO Digital Matte Clear Vinyl top coated for HP Indigo and Toner Fusion printing and has ultra removable adhesive. The liner has no scores or print. | |
| METRO Digital Matte Clear Vinyl top coated for HP Indigo printing and has ultra removable adhesive. The liner has no scores or print. | |
| METRO Digital matte clear vinyl with ultra removable adhesive for toner fusion and HP Indigo presses. The liner has no scores or print. | |
| METRO Digital Matte White Permanent 12" x 18" | |
| METRO Digital matte white vinyl with permanent adhesive for toner fusion and HP Indigo presses. The blank liner has scores for easy application. | |
| METRO Digital matte white vinyl with ultra removable adhesive for toner fusion and HP Indigo presses. The blank liner is scored for easy application. | |
| METRO Digital toner fusion printable high gloss litho blockout paper with a permanent adhesive. The blank liner is scored for easy application. | |
| METRO Digital toner fusion printable high gloss litho paper with a permanent adhesive. The blank liner is scored for easy application. | |
| METRO Digital toner fusion printable high gloss litho paper with a removable adhesive. The blank liner is scored for easy application. | |
| METRO Digital toner fusion printable matte litho paper with a permanent adhesive. The blank liner has scores for easy application. | |
| METRO Digital toner fusion printable matte litho paper with a permanent adhesive. The liner has no scores or print. | |
| METRO Digital toner fusion printable semi gloss blockout paper with a permanent adhesive. The blank liner has scores for easy application. | |
| METRO Digital toner fusion printable semi-gloss litho paper with a permanent adhesive. The blank liner is scored for easy application. | |
| METRO Digital toner fusion printable semi-gloss litho paper with a permanent adhesive. The liner has no scores or print. | |
| METRO Digital toner fusion printable semi-gloss litho paper with a removable adhesive. The blank liner is scored for easy application. | |
| METRO Digital uncoated blockout litho paper with 100% Opacity and permanent adhesive for toner fusion and offset printing. The blank liner is scored for easy application. | |
| METRO Digital uncoated litho paper with permanent adhesive is toner fusion printable The liner has no scores or print. | |
| METRO Digital uncoated litho paper with permanent adhesive is toner fusion printable. The blank liner is scored for easy application. | |
| METRO Digital uncoated litho paper with permanent adhesive is toner fusion printable. The liner has no scores or printing. | |
| METRO Digital uncoated litho paper with removable adhesive is toner fusion printable. The blank liner is scored for easy application. | |
| METRO Digital White Vinyl, top coated for HP Indigo printing and has permanent adhesive. The blank liner is scored for easy application. | |
| METRO Digital White Vinyl, top coated for HP Indigo printing and has ultra removable adhesive. The blank liner is scored for easy application. | |
| METRO Digital White Vinyl, top coated for HP Indigo printing, and has ultra removable adhesive. The blank liner is scored for easy application. | |
| METRO fluorescent chartreuse with permanent adhesive for offset and toner fusion printing. The blank liner is scored for easy application. | |
| METRO fluorescent chartreuse with permanent adhesive for offset printing. The blank liner is scored for easy application. | |
| METRO fluorescent green with permanent adhesive for offset and toner fusion printing. The blank liner is scored for easy application | |
| METRO fluorescent green with permanent adhesive for offset printing. The blank liner is scored for easy application | |
| METRO fluorescent orange with permanent adhesive for offset and toner fusion. The blank liner is scored for easy application. | |
| METRO fluorescent orange with permanent adhesive for offset. The blank liner is scored for easy application. | |
| METRO fluorescent pink with permanent adhesive for offset and toner fusion printing. The blank liner is scored for easy application. | |
| METRO fluorescent pink with permanent adhesive for offset printing. The blank liner is scored for easy application. | |
| METRO fluorescent red with permanent adhesive for offset and toner fusion printing. The blank liner is scored for easy application. | |
| METRO fluorescent red with permanent adhesive for offset. The blank liner is scored for easy application. | |
| Metro green vellum with permanent adhesive for offset and toner fusion printing. The blank liner is scored for easy application. | |
| Metro green vellum with permanent adhesive for offset printing. The blank liner is scored for easy application. | |
| METRO is an HP Indigo printable cast coated high gloss paper with a permanent adhesive. The blank liner is scored for easy application. | |
| METRO is an HP Indigo printable cast coated high gloss paper with a permanent adhesive. The liner has no scores or printing. | |
| METRO is an HP Indigo printable matte litho paper with a permanent adhesive. The blank liner is scored for easy application. | |
| METRO is an HP Indigo printable matte litho paper with a permanent adhesive. The liner has no scores or printing. | |
| METRO is an HP Indigo printable semi-gloss litho paper with a permanent adhesive. The blank liner is scored for easy application. | |
| METRO is an HP Indigo printable semi-gloss litho paper with a permanent adhesive. The liner has no scores or printing. | |
| METRO is an HP Indigo printable uncoated, matte litho paper with a permanent adhesive. The blank liner is scored for easy application. | |
| METRO is an HP Indigo printable uncoated, matte litho paper with a permanent adhesive. The liner has no scores or printing. | |
| METRO is an HP Indigo printable, cast coated, high gloss paper with a permanent adhesive. The blank liner is scored for easy appliction. | |
| METRO matte coated blockout litho with permanent adhesive for offset printing. The blank liner is scored for easy application. | |
| METRO Matte Coated Litho permanent adhesive with no scores or printing on the liner. | |
| METRO matte coated litho with permanent adhesive for offset printing. The liner is printed and scored for easy identification and application. | |
| METRO matte coated litho with permanent adhesive for offset printing. The liner is scored and printed for easy identification and application. | |
| METRO matte coated litho with removable adhesive for offset printing. The blank liner is scored for easy application. | |
| Metro matte litho with permanent adhesive for offset printing. The blank liner is scored for easy application. | |
| Metro red vellum with permanent adhesive for offset and toner fusion printing. The blank liner is scored for easy application. | |
| METRO semi gloss blockout with permanent adhesive for offset printing. The blank liner is scored for easy application. | |
| METRO semi gloss blockout with permanent adhesvie for offset printing. The blank liner is scored for easy application. | |
| METRO Semi Gloss permanent adhesive with no scores or backprinting on the liner. | |
| METRO Semi Gloss permanent adhesive with no scores or printing on the liner. | |
| METRO semi gloss with permanent adhesive for offset printing. The blank liner is scored for easy application. | |
| METRO semi gloss with permanent adhesive for offset printing. The liner is printed and scored for easy identification and application. | |
| METRO semi gloss with removable adhesive for offset printing. The blank liner is scored for easy application. | |
| METRO uncoated blockout with permanent adhesvie for offset printing. The blank liner is scored for easy application. | |
| Metro uncoated offset with permanent adhesive for offset printing. The blank liner is scored for easy application. | |
| METRO uncoated offset with permanent adhesive for offset printing. The liner is printed and scored for easy identification and application. | |
| METRO uncoated offset with permanent adhesive. The blank liner is scored for easy application. | |
| METRO uncoated offset with removable adhesive for offset printing. The blank liner is scored for easy application. | |
| METRO uncoated offset with removable adhesive. The blank liner is scored easy application. | |
| METRO Uncoated permanent adhesive with no scores or printing on the liner. | |
| Metro yellow vellum with permanent adhesive for offset and toner fusion printing. The blank liner is scored for easy application. | |
| Metro yellow vellum with permanent adhesive for offset printing. The blank liner is scored for easy application. | |
| PERMACOLOR ColorGard LUV is a High Performance, yet general purpose, gloss vinyl laminate designed to enhance photographic prints, UV screen printed images and latex, solvent, eco-solvent, water-based and UV inkjet... | |
| PERMACOLOR ColorTrans is an optically clear face mounting or 2nd surface mounting film with a permanent acrylic adhesive on 1st side, and a self-wetting silicone adhesive on the field side. | |
| PERMACOLOR ColorTrans is an optically clear face mounting or 2nd surface mounting film with a permanent acrylic adhesive on 1st side, and an acrylic removable adhesive on the field side. | |
| PERMACOLOR Gemini XT is a general purpose, double coated, aggressive rubber-based adhesive mounting film. Featuring a clear polyester carrier, self wound with a white polycoated paper liner. | |
| PERMACOLOR Gemini XT is a general purpose, double coated, aggressive rubber-based adhesive mounting film. Featuring an opaque white polyproplyene carrier, self wound with a white polycoated paper liner. | |
| PERMACOLOR PermaFlex is a 10 mil film with a Lustex textured, tough polycarbonate surface. The low gloss texture helps eliminate glare, protection from abrasion, moisture and color fade from UV... | |
| PERMACOLOR PermaFlex is a 10.0 mil film with a Lustex textured, tough polycarbonate surface. The low gloss texture helps eliminate glare, protection from abrasion, moisture and color fade from UV... | |
| PERMACOLOR PermaFlex is a 15 mil film with a Lustex textured, tough polycarbonate surface. The low gloss texture helps eliminate glare, protection from abrasion, moisture and color fade from UV... | |
| PERMACOLOR PermaFlex is a 3.75 mil clear polyolefin laminate with a lustre textured finish to eliminate glare which also provides a very unique and pleasing viewing surface. This product can... | |
| PERMACOLOR PermaFlex is a 5.0 mil clear PVC laminate with a lustre textured finish to eliminate glare which also provides a very unique and pleasing viewing surface. This product can... | |
| PERMACOLOR PermaFlex is a 5.0 mil film with a Lustex textured, tough polycarbonate surface. The low gloss texture helps eliminate glare, protection from abrasion, moisture and color fade from UV... | |
| PERMACOLOR PermaGard high gloss dry-erase laminate. Turn any graphic into an interactive dry-erase piece. | |
| PERMACOLOR PermaPrint is a white opaque double coated mounting film, designed for back-mounting photographic and digital prints to a wide variety of substrates. | |
| PERMACOLOR PromoGard is a 3.0 mil gloss laminate designed for protection of short term indoor and outdoor graphics. | |
| PERMACOLOR PromoGard is a 3.0 mil lustre laminate designed for protection of short term indoor and outdoor graphics. | |
| PERMACOLOR PromoGard is a 3.0 mil matte laminate designed for protection of short term indoor and outdoor graphics. | |
| PERMACOLOR RAYZor is a 1.5 mil gloss cast vinyl laminate designed for long term outdoor, marine, fleet or vehicle markings on flat, curved, corrugated, riveted surfaces and textured wall applications. | |
| PERMACOLOR RAYZor is a 1.5 mil gloss cast vinyl laminate with a PET liner designed for long term outdoor, marine, fleet or vehicle markings on flat, curved, corrugated, riveted surfaces... | |
| PERMACOLOR RAYZor is a 1.5 mil matte cast vinyl laminate designed for long term outdoor, marine, fleet or vehicle markings on flat, curved, corrugated, riveted surfaces and textured wall applications. | |
| PERMACOLOR SAG Anti-Graffiti and Window Protection Film is a durable 2.0 mil hard coated gloss, ultra-clear polyester pressure sensitive film with good UV and abrasion protection. | |
| PERMACOLOR THERMACOLOR is a 3.0 mil (0.5/2.5) matte, low temperature heat activated overlaminate. | |
| PERMACOLOR THERMACOLOR is a 3.0 mil (1/2) high gloss, low temperature heat activated overlaminate. | |
| PERMACOLOR THERMACOLOR is a 5.0 mil (2/3) high gloss, low temperature heat activated overlaminate. | |
| SAG 38 is a 1.5 mil high gloss and ultra-clear, durable polyester face with excellent graffiti, and UV protection. It has an optically clear, acrylic, pressure sensitive adhesive protected by... | |
| Silver Metallic Enhancer is a 3.0 mil cast laminating film with a high concentration of light refracting silver metallic flakes resulting in a glistening, sparkling appearance in your finished graphic. | |
| Sparkle Metallic 6700 is a premium 5 year cast vinyl film designed for high profile applications over flat to complex curves like rivets, corrugations and other irregular surfaces. | |
| Specialty Vinyl Film - Designed for paint mask applications. | |
| Tuning Film 700 BF Sublime is an 8 year pigmented polymeric vinyl film with a bubble-free adhesive for easy application | |
| Tuning Film Brushed Metal is an embossed and pigmented vinyl with bubble-free adhesive designed for vehicle wrapping. | |
| Tuning Film Carbon Fiber BF is a 5 year embossed color vinyl with a bubble -free adhesive designed for vehicle wrapping. | |
| Tuning Film Velvet is a flocked cast vinyl film designed for vehicle wrapping and interior decoration on flat surfaces. |