Mactac MACmark 9800 PRO Matte White 48" x 164' CV982800P

Description
MACal 9800Pro & 9800Pro SL are Mactac exclusive films with an enhanced high gloss finish. Designed for superior cutting and weed ability.
Datasheet
Description
MACal 9800Pro & 9800Pro SL are Mactac exclusive films with an enhanced high gloss finish. Designed for superior cutting and weed ability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MACmark 9800 PRO Matte White 48
Stow, OH, United States
MACmark 9800 PRO Matte White 48" x 164'
CV982800P
MACmark 9800 PRO Matte White 48" x 164' CV982800P
MACal 9800Pro & 9800Pro SL are Mactac exclusive films with an enhanced high gloss finish. Designed for superior cutting and weed ability.

MACal 9800Pro & 9800Pro SL are Mactac exclusive films with an enhanced high gloss finish. Designed for superior cutting and weed ability.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number CV982800P
Product Name MACmark 9800 PRO Matte White 48" x 164'
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Electrostatic Dissipative Polyimide for Semiconductors - G201 ESD - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Material Type Anti-static or ESD Control
View Details
Fence Privacy -Industrial Pre-Woven -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 2.38 inch (60.32 mm)
View Details
PTFE Spring Energized Seal -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Industry Sanitary
View Details
End plate - 279-347 - WAGO
Specs
Form / Shape Plate
Thickness 1 inch (25.4 mm)
Width / O.D. 0.0787 inch (2 mm)
View Details