Mactac MACmark 9800 PRO Gloss Silver 48" x 164' CV986900P

Description
MACal 9800Pro & 9800Pro SL are Mactac exclusive films with an enhanced high gloss finish. Designed for superior cutting and weed ability.
Datasheet
Description
MACal 9800Pro & 9800Pro SL are Mactac exclusive films with an enhanced high gloss finish. Designed for superior cutting and weed ability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MACmark 9800 PRO Gloss Silver 48
Stow, OH, United States
MACmark 9800 PRO Gloss Silver 48" x 164'
CV986900P
MACmark 9800 PRO Gloss Silver 48" x 164' CV986900P
MACal 9800Pro & 9800Pro SL are Mactac exclusive films with an enhanced high gloss finish. Designed for superior cutting and weed ability.

MACal 9800Pro & 9800Pro SL are Mactac exclusive films with an enhanced high gloss finish. Designed for superior cutting and weed ability.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number CV986900P
Product Name MACmark 9800 PRO Gloss Silver 48" x 164'
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Electrostatic Dissipative Polyimide for Semiconductors - G201 ESD - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Material Type Anti-static or ESD Control
View Details
Enflon® Skived Film and Sheets -  - Pexco
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 0.0015 to 0.2500 inch (0.0381 to 6.35 mm)
View Details
PTFE Sheet, film, plate -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Plate; Sheet or Film
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details
End plate - 2002-1393 - WAGO
Specs
Form / Shape Plate
Thickness 1.31 inch (33.4 mm)
Width / O.D. 0.0787 inch (2 mm)
View Details