Mactac MACmark 8300 PRO Gloss Mouse Gray 48" x 164' CV838904P

Description
MACal 8300Pro is a 5 year intermediate film designed for general purpose and promotional signage on flat to moderately curved surfaces.
Datasheet
Description
MACal 8300Pro is a 5 year intermediate film designed for general purpose and promotional signage on flat to moderately curved surfaces.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MACmark 8300 PRO Gloss Mouse Gray 48
Stow, OH, United States
MACmark 8300 PRO Gloss Mouse Gray 48" x 164'
CV838904P
MACmark 8300 PRO Gloss Mouse Gray 48" x 164' CV838904P
MACal 8300Pro is a 5 year intermediate film designed for general purpose and promotional signage on flat to moderately curved surfaces.

MACal 8300Pro is a 5 year intermediate film designed for general purpose and promotional signage on flat to moderately curved surfaces.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number CV838904P
Product Name MACmark 8300 PRO Gloss Mouse Gray 48" x 164'
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Rods - 4386314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Pvc
Width / O.D. 1.97 inch (50 mm)
View Details
PTFE Spring Energized Seal -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Industry Sanitary
View Details
ptfe 3 way valve -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Industry Chemical dosing systems,Acid handling and distribution,Laboratory and high-purity fluid control
Use Temperature -328 to 500 F (-200 to 260 C)
View Details
Silicone Rubber Products - silicone-rubber - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
View Details