Mactac MACmark MACmask Matte Gray 48" x 164' CM8448

Description
Specialty Vinyl Film - Designed for paint mask applications.
Datasheet
Description
Specialty Vinyl Film - Designed for paint mask applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MACmark MACmask Matte Gray 48
Stow, OH, United States
MACmark MACmask Matte Gray 48" x 164'
CM8448
MACmark MACmask Matte Gray 48" x 164' CM8448
Specialty Vinyl Film - Designed for paint mask applications.

Specialty Vinyl Film - Designed for paint mask applications.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number CM8448
Product Name MACmark MACmask Matte Gray 48" x 164'
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Electrostatic Dissipative Polyimide for Semiconductors - G201 ESD - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Material Type Anti-static or ESD Control
View Details
Fence Privacy - Fence Weave -  - Pexco
Specs
Form / Shape Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; LDPE
Thickness 0.0240 inch (0.6096 mm)
View Details
PTFE Sheet, film, plate -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Plate; Sheet or Film
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details
End plate - 282-386 - WAGO
Specs
Form / Shape Plate
Thickness 2.82 inch (71.7 mm)
Width / O.D. 0.0591 inch (1.5 mm)
View Details