Mactac MACmark 6800 Gloss Fluorescent Green 48" x 150' CV684400

Description
6800 Cast Fluorescent is excellent for short-term promotional use on windows, P.O.P., display panels, exhibit walls, and screen printed decals.
Datasheet
Description
6800 Cast Fluorescent is excellent for short-term promotional use on windows, P.O.P., display panels, exhibit walls, and screen printed decals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MACmark 6800 Gloss Fluorescent Green 48
Stow, OH, United States
MACmark 6800 Gloss Fluorescent Green 48" x 150'
CV684400
MACmark 6800 Gloss Fluorescent Green 48" x 150' CV684400
6800 Cast Fluorescent is excellent for short-term promotional use on windows, P.O.P., display panels, exhibit walls, and screen printed decals.

6800 Cast Fluorescent is excellent for short-term promotional use on windows, P.O.P., display panels, exhibit walls, and screen printed decals.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number CV684400
Product Name MACmark 6800 Gloss Fluorescent Green 48" x 150'
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Graphite-Filled Polyimide - Low-Friction Bearing & Seal Material (15% Graphite) - G021 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Carbon or Graphite
View Details
Enflon® Molded PTFE Rods -  - Pexco
Specs
Form / Shape Rod or Round Stock
Chemical System Fluoropolymer
Width / O.D. 1.21 to 20.5 inch (30.61 to 521 mm)
View Details
PTFE Sheet, film, plate -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Plate; Sheet or Film
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details
End plate - 2002-1294 - WAGO
Specs
Form / Shape Plate
Thickness 1.31 inch (33.4 mm)
Width / O.D. 0.0787 inch (2 mm)
View Details