Mactac UNCOATED INDIGO 12 X 18 2 X 3.75" 16-U SR9015

Description
60# uncoated paper with permanent non ooze adhesive for HP Indigo and Toner Fusion printers.
Description
60# uncoated paper with permanent non ooze adhesive for HP Indigo and Toner Fusion printers.

Suppliers

Company
Product
Description
Supplier Links
Stow, OH, United States
UNCOATED INDIGO 12 X 18 2 X 3.75" 16-U
SR9015
UNCOATED INDIGO 12 X 18 2 X 3.75" 16-U SR9015
60# uncoated paper with permanent non ooze adhesive for HP Indigo and Toner Fusion printers.

60# uncoated paper with permanent non ooze adhesive for HP Indigo and Toner Fusion printers.

Supplier's Site

Technical Specifications

  Mactac
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number SR9015
Product Name UNCOATED INDIGO 12 X 18 2 X 3.75" 16-U
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

PEEK Thin-film - APTIV® 1300-050M - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 50 to 100 inch (1270 to 2540 mm)
View Details
Rubber Sheets - 291888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Rubber
Thickness 0.0591 inch (1.5 mm)
View Details
PTFE Irregular Shaped Parts -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Chemical System Fluoropolymer
Industry electrical insulation parts,sealing parts,automobile parts,corrosive fluid conduit,connector accessories
View Details
Silicone Sheeting - SSHT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Form / Shape Sheet or Film
Chemical System Silicone
Thickness 0.0320 to 0.5000 inch (0.8128 to 12.7 mm)
View Details