Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FABRICATED PLASTIC PARTS AND SEMI-FINISHED SHAPES
MACTAC
CV988800HT -- MACMARK 9800 PRO HIGH TACK MATTE BLACK 48" X 164'
Mactac
MACmark 9800 PRO High Tack Matte Black 48" x 164'
CV988800HT
Description
MACmark 9800 PRO High Tack Matte Black 48" x 164'
Mactac
Done
Datasheet
Description
MACmark 9800 PRO High Tack Matte Black 48" x 164'
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Mactac
Stow, OH, United States
MACmark 9800 PRO High Tack Matte Black 48" x 164'
CV988800HT
MACmark 9800 PRO High Tack Matte Black 48" x 164'
CV988800HT
MACmark 9800 PRO High Tack Matte Black 48" x 164'
MACmark 9800 PRO High Tack Matte Black 48" x 164'
Supplier's Site
Datasheet
Technical Specifications
Mactac
Product Category
Fabricated Plastic Parts and Semi-Finished Shapes
Product Number
CV988800HT
Product Name
MACmark 9800 PRO High Tack Matte Black 48" x 164'
Form / Shape
Sheet or Film
Unlock Full Specs
to access all available technical data
Similar Products
Duvelco Limited
Ducoya® Graphite-Filled Polyimide - Low-Friction Bearing & Seal Material (15% Graphite)
G021
Specs
Form / Shape
Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System
Polyimide or Bismaleimide (BMI)
Filler
Carbon or Graphite
View Details
Pexco
Enflon® Skived Film and Sheets
Specs
Form / Shape
Sheet or Film
Chemical System
Fluoropolymer
Thickness
0.0015 to 0.2500 inch (0.0381 to 6.35 mm)
View Details
Shenzhen Dechengwang Technology Co., Ltd
PTFE Lubrication Sheet, Film Sheet , Washer
Specs
Form / Shape
Sheet or Film
Chemical System
Fluoropolymer
Filler
Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details
WAGO
End plate
280-355
Specs
Form / Shape
Plate
Thickness
1.65 inch (42 mm)
Width / O.D.
0.0984 inch (2.5 mm)
View Details