Mactac METRO Matte Blue Permanent 8.5" x 11" NY2057

Description
Metro blue vellum with permanent adhesive for offset and toner fusion printing. The blank liner is scored for easy application.
Datasheet
Description
Metro blue vellum with permanent adhesive for offset and toner fusion printing. The blank liner is scored for easy application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
METRO Matte Blue Permanent 8.5
Stow, OH, United States
METRO Matte Blue Permanent 8.5" x 11"
NY2057
METRO Matte Blue Permanent 8.5" x 11" NY2057
Metro blue vellum with permanent adhesive for offset and toner fusion printing. The blank liner is scored for easy application.

Metro blue vellum with permanent adhesive for offset and toner fusion printing. The blank liner is scored for easy application.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number NY2057
Product Name METRO Matte Blue Permanent 8.5" x 11"
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

End plate - 255-700 - WAGO
Specs
Form / Shape Plate
Thickness 0.5512 inch (14 mm)
Width / O.D. 0.0394 inch (1 mm)
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene
Filler Boron
View Details
Rubber Sheets - 205537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.1181 inch (3 mm)
View Details
Ducoya® Ultra-Pure Polyimide for Semiconductor Manufacturing - G001 UP - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Unfilled
View Details