Mactac MACmark 9800 PRO Gloss Vivid Blue 48" x 164' CV983911P

Description
MACal 9800Pro & 9800Pro SL are Mactac exclusive films with an enhanced high gloss finish. Designed for superior cutting and weed ability.
Datasheet
Description
MACal 9800Pro & 9800Pro SL are Mactac exclusive films with an enhanced high gloss finish. Designed for superior cutting and weed ability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MACmark 9800 PRO Gloss Vivid Blue 48
Stow, OH, United States
MACmark 9800 PRO Gloss Vivid Blue 48" x 164'
CV983911P
MACmark 9800 PRO Gloss Vivid Blue 48" x 164' CV983911P
MACal 9800Pro & 9800Pro SL are Mactac exclusive films with an enhanced high gloss finish. Designed for superior cutting and weed ability.

MACal 9800Pro & 9800Pro SL are Mactac exclusive films with an enhanced high gloss finish. Designed for superior cutting and weed ability.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number CV983911P
Product Name MACmark 9800 PRO Gloss Vivid Blue 48" x 164'
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 4.72E-4 to 0.0098 inch (0.0120 to 0.2500 mm)
View Details
PEEK Thin-film - APTIV® 1102-050M - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Filler Mineral or Inorganic
View Details
Rubber Sheets - 205452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.3150 inch (8 mm)
View Details
Silicone Sheeting - SSHT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Form / Shape Sheet or Film
Chemical System Silicone
Thickness 0.0320 to 0.5000 inch (0.8128 to 12.7 mm)
View Details