Mactac METRO Semi Gloss White Permanent 26" x 40" NY2040

Description
METRO semi gloss with permanent adhesive for offset printing. The blank liner is scored for easy application.
Datasheet
Description
METRO semi gloss with permanent adhesive for offset printing. The blank liner is scored for easy application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
METRO Semi Gloss White Permanent 26
Stow, OH, United States
METRO Semi Gloss White Permanent 26" x 40"
NY2040
METRO Semi Gloss White Permanent 26" x 40" NY2040
METRO semi gloss with permanent adhesive for offset printing. The blank liner is scored for easy application.

METRO semi gloss with permanent adhesive for offset printing. The blank liner is scored for easy application.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number NY2040
Product Name METRO Semi Gloss White Permanent 26" x 40"
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Products - silicone-rubber - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
View Details
PEEK Thin-film - APTIV® 2000-050 - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 6 to 300 inch (152 to 7620 mm)
View Details
PEEK structural parts -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details
Rubber Sheets - 205464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 7.87E-4 inch (0.0200 mm)
View Details