Mactac MACmark Glass Décor 700 Dusted 48" x 164' CV979802

Description
MACal Glass Décor 700 series are translucent vinyl films for decoration of glass windows, mirrors or doors for an etched, frosted or sandblasted look. Use Glass Décor for privacy offices and meeting rooms. If you want a printed graphic, use the Bfree Window Graphics products.
Datasheet
Description
MACal Glass Décor 700 series are translucent vinyl films for decoration of glass windows, mirrors or doors for an etched, frosted or sandblasted look. Use Glass Décor for privacy offices and meeting rooms. If you want a printed graphic, use the Bfree Window Graphics products.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MACmark Glass Décor 700 Dusted 48
Stow, OH, United States
MACmark Glass Décor 700 Dusted 48" x 164'
CV979802
MACmark Glass Décor 700 Dusted 48" x 164' CV979802
MACal Glass Décor 700 series are translucent vinyl films for decoration of glass windows, mirrors or doors for an etched, frosted or sandblasted look. Use Glass Décor for privacy offices and meeting rooms. If you want a printed graphic, use the Bfree Window Graphics products.

MACal Glass Décor 700 series are translucent vinyl films for decoration of glass windows, mirrors or doors for an etched, frosted or sandblasted look. Use Glass Décor for privacy offices and meeting rooms. If you want a printed graphic, use the Bfree Window Graphics products.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number CV979802
Product Name MACmark Glass Décor 700 Dusted 48" x 164'
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Electrically Conductive Polyimide for Semiconductors - G202 C - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Material Type Electrically Conductive Compound
View Details
Autotex PC Fine & Touchpad -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Form / Shape Sheet or Film
Chemical System Polycarbonate
View Details
End plate - 264-367 - WAGO
Specs
Form / Shape Plate
Thickness 1.57 inch (40 mm)
Width / O.D. 0.1575 inch (4 mm)
View Details
PTFE Sheet, film, plate -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Plate; Sheet or Film
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details