Mactac METRO Matte Red Permanent 17" x 22" NY2052

Description
Metro red vellum with permanent adhesive for offset and toner fusion printing. The blank liner is scored for easy application.
Datasheet
Description
Metro red vellum with permanent adhesive for offset and toner fusion printing. The blank liner is scored for easy application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
METRO Matte Red Permanent 17
Stow, OH, United States
METRO Matte Red Permanent 17" x 22"
NY2052
METRO Matte Red Permanent 17" x 22" NY2052
Metro red vellum with permanent adhesive for offset and toner fusion printing. The blank liner is scored for easy application.

Metro red vellum with permanent adhesive for offset and toner fusion printing. The blank liner is scored for easy application.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number NY2052
Product Name METRO Matte Red Permanent 17" x 22"
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Ultra-Pure Polyimide for Semiconductor Manufacturing - G001 UP - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Unfilled
View Details
PCTFE Rods -  - Pexco
Specs
Form / Shape Rod or Round Stock
Chemical System Fluoropolymer
Width / O.D. 0.2500 to 6 inch (6.35 to 152 mm)
View Details
PTFE seals -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Material Type BioMedical (optional feature)
View Details
End plate - 2002-7192 - WAGO
Specs
Form / Shape Plate
Thickness 1.5 inch (38 mm)
Width / O.D. 0.0315 inch (0.8000 mm)
View Details