Mactac MACmark 8900 PRO Matte Pearl Gray 48" x 164' CV898817

Description
MACal 8900Pro is a unique 4 year intermediate film with removable adheisve designed for excellent cutting and weed ability. Matte finshes can also be used as a Chalkboard vinyl!
Datasheet
Description
MACal 8900Pro is a unique 4 year intermediate film with removable adheisve designed for excellent cutting and weed ability. Matte finshes can also be used as a Chalkboard vinyl!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MACmark 8900 PRO Matte Pearl Gray 48
Stow, OH, United States
MACmark 8900 PRO Matte Pearl Gray 48" x 164'
CV898817
MACmark 8900 PRO Matte Pearl Gray 48" x 164' CV898817
MACal 8900Pro is a unique 4 year intermediate film with removable adheisve designed for excellent cutting and weed ability. Matte finshes can also be used as a Chalkboard vinyl!

MACal 8900Pro is a unique 4 year intermediate film with removable adheisve designed for excellent cutting and weed ability. Matte finshes can also be used as a Chalkboard vinyl!

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number CV898817
Product Name MACmark 8900 PRO Matte Pearl Gray 48" x 164'
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® High-Temperature Polyimide Polymer (Unfilled PMDA-ODA) - G001 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Unfilled
View Details
Fence Privacy - American Flag Kit -  - Pexco
Specs
Form / Shape Bar Stock or Rod Stock
Industry Repair or Construction; OEM or Industrial
View Details
PTFE Tip seal at scroll compressor -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Aramid (optional feature)
Industry Sanitary
View Details
End plate - 281-347 - WAGO
Specs
Form / Shape Plate
Thickness 1.06 inch (27 mm)
Width / O.D. 0.0787 inch (2 mm)
View Details