Mactac METRO Uncoated White Opaque Permanent 17" x 22" NY2010NOPQ

Description
METRO uncoated blockout with permanent adhesvie for offset printing. The blank liner is scored for easy application.
Datasheet
Description
METRO uncoated blockout with permanent adhesvie for offset printing. The blank liner is scored for easy application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
METRO Uncoated White Opaque Permanent 17
Stow, OH, United States
METRO Uncoated White Opaque Permanent 17" x 22"
NY2010NOPQ
METRO Uncoated White Opaque Permanent 17" x 22" NY2010NOPQ
METRO uncoated blockout with permanent adhesvie for offset printing. The blank liner is scored for easy application.

METRO uncoated blockout with permanent adhesvie for offset printing. The blank liner is scored for easy application.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number NY2010NOPQ
Product Name METRO Uncoated White Opaque Permanent 17" x 22"
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Fence Privacy -Fence Slats - LiteLink - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 1.25 inch (31.75 mm)
View Details
End plate - 279-345 - WAGO
Specs
Form / Shape Plate
Thickness 1 inch (25.4 mm)
Width / O.D. 0.0787 inch (2 mm)
View Details
PEEK Thin-film - APTIV® 1102-050M - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Filler Mineral or Inorganic
View Details
Ducoya® Graphite-Filled Polyimide - High Dimensional Stability (40% Graphite) - G022 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Carbon or Graphite
View Details