Mactac MACmark 9700 PRO Matte Sunflower 48" x 164" CV970808

Description
MACal 9700Pro is a 7 year translucent film designed for backlit applications.
Datasheet
Description
MACal 9700Pro is a 7 year translucent film designed for backlit applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MACmark 9700 PRO Matte Sunflower 48
Stow, OH, United States
MACmark 9700 PRO Matte Sunflower 48" x 164"
CV970808
MACmark 9700 PRO Matte Sunflower 48" x 164" CV970808
MACal 9700Pro is a 7 year translucent film designed for backlit applications.

MACal 9700Pro is a 7 year translucent film designed for backlit applications.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number CV970808
Product Name MACmark 9700 PRO Matte Sunflower 48" x 164"
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Graphite-Filled Polyimide - High Dimensional Stability (40% Graphite) - G022 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Carbon or Graphite
View Details
Fence Visibility Markers (Sage Grouse Markers) -  - Pexco
Specs
Industry Repair or Construction; OEM or Industrial
View Details
PTFE Lubrication Sheet, Film Sheet , Washer -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details
End plate - 279-346 - WAGO
Specs
Form / Shape Plate
Thickness 1.06 inch (27 mm)
Width / O.D. 0.0787 inch (2 mm)
View Details