Mactac METRO Digital Matte White Permanent 12" x 18" MIP1218MPN-5

Description
METRO is an HP Indigo printable matte litho paper with a permanent adhesive. The liner has no scores or printing.
Datasheet
Description
METRO is an HP Indigo printable matte litho paper with a permanent adhesive. The liner has no scores or printing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
METRO Digital Matte White Permanent 12
Stow, OH, United States
METRO Digital Matte White Permanent 12" x 18"
MIP1218MPN-5
METRO Digital Matte White Permanent 12" x 18" MIP1218MPN-5
METRO is an HP Indigo printable matte litho paper with a permanent adhesive. The liner has no scores or printing.

METRO is an HP Indigo printable matte litho paper with a permanent adhesive. The liner has no scores or printing.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number MIP1218MPN-5
Product Name METRO Digital Matte White Permanent 12" x 18"
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

End plate - 283-330 - WAGO
Specs
Form / Shape Plate
Thickness 1.44 inch (36.5 mm)
Width / O.D. 0.0984 inch (2.5 mm)
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene
Filler Boron
View Details
Plastic Sheets - 4083879 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pehd
Thickness 0.9843 inch (25 mm)
View Details
Ducoya® Ultra-Pure Polyimide for Semiconductor Manufacturing - G001 UP - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Unfilled
View Details