Mactac MACmark 9800 PRO Gloss Ivory 48" x 164' CV982905P

Description
MACal 9800Pro & 9800Pro SL are Mactac exclusive films with an enhanced high gloss finish. Designed for superior cutting and weed ability.
Datasheet
Description
MACal 9800Pro & 9800Pro SL are Mactac exclusive films with an enhanced high gloss finish. Designed for superior cutting and weed ability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MACmark 9800 PRO Gloss Ivory 48
Stow, OH, United States
MACmark 9800 PRO Gloss Ivory 48" x 164'
CV982905P
MACmark 9800 PRO Gloss Ivory 48" x 164' CV982905P
MACal 9800Pro & 9800Pro SL are Mactac exclusive films with an enhanced high gloss finish. Designed for superior cutting and weed ability.

MACal 9800Pro & 9800Pro SL are Mactac exclusive films with an enhanced high gloss finish. Designed for superior cutting and weed ability.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number CV982905P
Product Name MACmark 9800 PRO Gloss Ivory 48" x 164'
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

End plate - 282-387 - WAGO
Specs
Form / Shape Plate
Thickness 2.82 inch (71.7 mm)
Width / O.D. 0.0591 inch (1.5 mm)
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene
Filler Boron
View Details
Plastic Rods - 3257164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Pps
Width / O.D. 1.57 inch (40 mm)
View Details
Ducoya® Electrically Conductive Polyimide for Semiconductors - G202 C - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Material Type Electrically Conductive Compound
View Details