Mactac MACmark MACmask Matte Gray 60" x 164' CM8460

Description
Specialty Vinyl Film - Designed for paint mask applications.
Datasheet
Description
Specialty Vinyl Film - Designed for paint mask applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MACmark MACmask Matte Gray 60
Stow, OH, United States
MACmark MACmask Matte Gray 60" x 164'
CM8460
MACmark MACmask Matte Gray 60" x 164' CM8460
Specialty Vinyl Film - Designed for paint mask applications.

Specialty Vinyl Film - Designed for paint mask applications.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number CM8460
Product Name MACmark MACmask Matte Gray 60" x 164'
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Products - silicone-rubber - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
View Details
PEEK Thin-film - APTIV® 2000-050 - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 6 to 300 inch (152 to 7620 mm)
View Details
PEEK Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details
Rubber Sheets - 7336731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Neoprene
Thickness 0.0591 inch (1.5 mm)
View Details