Mactac MACmark 9700 PRO Matte Ultramarine Blue 48" x 164" CV973803

Description
MACal 9700Pro is a 7 year translucent film designed for backlit applications.
Datasheet
Description
MACal 9700Pro is a 7 year translucent film designed for backlit applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MACmark 9700 PRO Matte Ultramarine Blue 48
Stow, OH, United States
MACmark 9700 PRO Matte Ultramarine Blue 48" x 164"
CV973803
MACmark 9700 PRO Matte Ultramarine Blue 48" x 164" CV973803
MACal 9700Pro is a 7 year translucent film designed for backlit applications.

MACal 9700Pro is a 7 year translucent film designed for backlit applications.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number CV973803
Product Name MACmark 9700 PRO Matte Ultramarine Blue 48" x 164"
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

PEEK Thin-film - APTIV® 1000-050G - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 8 to 750 inch (203 to 19050 mm)
View Details
Rubber Sheets - 205547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.1969 inch (5 mm)
View Details
PFA tube & PFA hose manufacturers -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Form / Shape Hollow or Tubular Stock
Chemical System Fluoropolymer
View Details
Silicone Sheeting - SSHT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Form / Shape Sheet or Film
Chemical System Silicone
Thickness 0.0320 to 0.5000 inch (0.8128 to 12.7 mm)
View Details