Mactac METRO Digital Uncoated White Permanent 13" x 19" MTP1319UPS-5

Description
METRO Digital uncoated litho paper with permanent adhesive is toner fusion printable. The blank liner is scored for easy application.
Datasheet
Description
METRO Digital uncoated litho paper with permanent adhesive is toner fusion printable. The blank liner is scored for easy application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
METRO Digital Uncoated White Permanent 13
Stow, OH, United States
METRO Digital Uncoated White Permanent 13" x 19"
MTP1319UPS-5
METRO Digital Uncoated White Permanent 13" x 19" MTP1319UPS-5
METRO Digital uncoated litho paper with permanent adhesive is toner fusion printable. The blank liner is scored for easy application.

METRO Digital uncoated litho paper with permanent adhesive is toner fusion printable. The blank liner is scored for easy application.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number MTP1319UPS-5
Product Name METRO Digital Uncoated White Permanent 13" x 19"
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Lubrication Sheet, Film Sheet , Washer -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details
Fluon® PFA Resins -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Perfluoro alkoxy (PFA)
Features Flame Retardant
View Details
ptfe 3 way valve -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Industry Chemical dosing systems,Acid handling and distribution,Laboratory and high-purity fluid control
Use Temperature -328 to 500 F (-200 to 260 C)
View Details
PEEK Thin-film - APTIV® 1300-050M - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 50 to 100 inch (1270 to 2540 mm)
View Details