Mactac MACmark 9700 PRO Matte Mint Green 48" x 164" CV974801

Description
MACal 9700Pro is a 7 year translucent film designed for backlit applications.
Datasheet
Description
MACal 9700Pro is a 7 year translucent film designed for backlit applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MACmark 9700 PRO Matte Mint Green 48
Stow, OH, United States
MACmark 9700 PRO Matte Mint Green 48" x 164"
CV974801
MACmark 9700 PRO Matte Mint Green 48" x 164" CV974801
MACal 9700Pro is a 7 year translucent film designed for backlit applications.

MACal 9700Pro is a 7 year translucent film designed for backlit applications.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number CV974801
Product Name MACmark 9700 PRO Matte Mint Green 48" x 164"
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Products - silicone-rubber - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
View Details
PEEK Thin-film - APTIV® 1300-050M - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 50 to 100 inch (1270 to 2540 mm)
View Details
PEEK structural parts -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details
Plastic Sheets - 2820187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pom
Thickness 0.3937 inch (10 mm)
View Details