Mactac MACmark 8900 PRO Matte Orange 48" x 164' CV890222

Description
MACal 8900Pro is a unique 4 year intermediate film with removable adheisve designed for excellent cutting and weed ability. Matte finshes can also be used as a Chalkboard vinyl!
Datasheet
Description
MACal 8900Pro is a unique 4 year intermediate film with removable adheisve designed for excellent cutting and weed ability. Matte finshes can also be used as a Chalkboard vinyl!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MACmark 8900 PRO Matte Orange 48
Stow, OH, United States
MACmark 8900 PRO Matte Orange 48" x 164'
CV890222
MACmark 8900 PRO Matte Orange 48" x 164' CV890222
MACal 8900Pro is a unique 4 year intermediate film with removable adheisve designed for excellent cutting and weed ability. Matte finshes can also be used as a Chalkboard vinyl!

MACal 8900Pro is a unique 4 year intermediate film with removable adheisve designed for excellent cutting and weed ability. Matte finshes can also be used as a Chalkboard vinyl!

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number CV890222
Product Name MACmark 8900 PRO Matte Orange 48" x 164'
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

End plate - 284-333 - WAGO
Specs
Form / Shape Plate
Thickness 0.9055 inch (23 mm)
Width / O.D. 0.0394 inch (1 mm)
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene
Filler Boron
View Details
Rubber Sheets - 205478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Ethylene Propylene Diene Monomer
Thickness 0.0591 inch (1.5 mm)
View Details
Ducoya® High-Temperature Polyimide Polymer (Unfilled PMDA-ODA) - G001 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Unfilled
View Details