Mactac MACmark 9700 PRO Translucent 30% Light Diffuser 48" x 164" CV979830

Description
MACal 979830Pro and 979860Pro are 7 year translucent, non-colored films, which allow 30% and 60%, respectively, of light to pass through the vinyl.
Datasheet
Description
MACal 979830Pro and 979860Pro are 7 year translucent, non-colored films, which allow 30% and 60%, respectively, of light to pass through the vinyl.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MACmark 9700 PRO Translucent 30% Light Diffuser 48
Stow, OH, United States
MACmark 9700 PRO Translucent 30% Light Diffuser 48" x 164"
CV979830
MACmark 9700 PRO Translucent 30% Light Diffuser 48" x 164" CV979830
MACal 979830Pro and 979860Pro are 7 year translucent, non-colored films, which allow 30% and 60%, respectively, of light to pass through the vinyl.

MACal 979830Pro and 979860Pro are 7 year translucent, non-colored films, which allow 30% and 60%, respectively, of light to pass through the vinyl.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number CV979830
Product Name MACmark 9700 PRO Translucent 30% Light Diffuser 48" x 164"
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

PEEK Thin-film - APTIV® 1300-050M - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 50 to 100 inch (1270 to 2540 mm)
View Details
Rubber Sheets - 5063135 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Neoprene
Thickness 0.3937 inch (10 mm)
View Details
Molded PTFE Parts -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Chemical System Fluoropolymer
Industry Sanitary; Chemical and petrochemical industry Pharmaceutical and food industry Energy and power industry Machinery manufacturing and aerospace
View Details
Silicone Sheeting - SSHT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Form / Shape Sheet or Film
Chemical System Silicone
Thickness 0.0320 to 0.5000 inch (0.8128 to 12.7 mm)
View Details