Mactac MACmark 8900 PRO Matte Medium Red 48" x 164' CV895833

Description
MACal 8900Pro is a unique 4 year intermediate film with removable adheisve designed for excellent cutting and weed ability. Matte finshes can also be used as a Chalkboard vinyl!
Datasheet
Description
MACal 8900Pro is a unique 4 year intermediate film with removable adheisve designed for excellent cutting and weed ability. Matte finshes can also be used as a Chalkboard vinyl!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MACmark 8900 PRO Matte Medium Red 48
Stow, OH, United States
MACmark 8900 PRO Matte Medium Red 48" x 164'
CV895833
MACmark 8900 PRO Matte Medium Red 48" x 164' CV895833
MACal 8900Pro is a unique 4 year intermediate film with removable adheisve designed for excellent cutting and weed ability. Matte finshes can also be used as a Chalkboard vinyl!

MACal 8900Pro is a unique 4 year intermediate film with removable adheisve designed for excellent cutting and weed ability. Matte finshes can also be used as a Chalkboard vinyl!

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number CV895833
Product Name MACmark 8900 PRO Matte Medium Red 48" x 164'
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Ultra-Pure Polyimide for Semiconductor Manufacturing - G001 UP - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Unfilled
View Details
Polysulfone Rods & Tubes -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Rod or Round Stock
Chemical System Polysulphone
Width / O.D. 0.1250 to 8 inch (3.17 to 203 mm)
View Details
PTFE Lubrication Sheet, Film Sheet , Washer -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details
End plate - 2106-1392 - WAGO
Specs
Form / Shape Plate
Thickness 1.3 inch (32.9 mm)
Width / O.D. 0.0394 inch (1 mm)
View Details