Mactac METRO Matte White Permanent 17.25" x 22.25" NY2007W

Description
METRO matte coated litho with permanent adhesive for offset printing. The liner is scored and printed for easy identification and application.
Datasheet
Description
METRO matte coated litho with permanent adhesive for offset printing. The liner is scored and printed for easy identification and application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
METRO Matte White Permanent 17.25
Stow, OH, United States
METRO Matte White Permanent 17.25" x 22.25"
NY2007W
METRO Matte White Permanent 17.25" x 22.25" NY2007W
METRO matte coated litho with permanent adhesive for offset printing. The liner is scored and printed for easy identification and application.

METRO matte coated litho with permanent adhesive for offset printing. The liner is scored and printed for easy identification and application.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number NY2007W
Product Name METRO Matte White Permanent 17.25" x 22.25"
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Electrostatic Dissipative Polyimide for Semiconductors - G201 ESD - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Material Type Anti-static or ESD Control
View Details
Perfluoroalkoxy Rods -  - Pexco
Specs
Form / Shape Rod or Round Stock
Chemical System Perfluoroalkoxy
Width / O.D. 0.2500 to 2.5 inch (6.35 to 63.5 mm)
View Details
PTFE Spring Energized Seal -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Industry Sanitary
View Details
End plate - 257-100 - WAGO
Specs
Form / Shape Plate
Thickness 0.5591 inch (14.2 mm)
Width / O.D. 0.0394 inch (1 mm)
View Details