Mactac MACmark MACtransfer Matte White 48" x 300' ST1048

Description
Medium Tack White Application Tape.
Datasheet
Description
Medium Tack White Application Tape.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MACmark MACtransfer Matte White 48
Stow, OH, United States
MACmark MACtransfer Matte White 48" x 300'
ST1048
MACmark MACtransfer Matte White 48" x 300' ST1048
Medium Tack White Application Tape.

Medium Tack White Application Tape.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number ST1048
Product Name MACmark MACtransfer Matte White 48" x 300'
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Electrostatic Dissipative Polyimide for Semiconductors - G201 ESD - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Material Type Anti-static or ESD Control
View Details
PTFE test tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Industry Sanitary
View Details
Fence Privacy -Reflective Inserts -  - Pexco
Specs
Form / Shape Bar Stock or Rod Stock
Chemical System Vinyl / PVC
Thickness 0.0800 inch (2.03 mm)
View Details
End plate - 2000-1492 - WAGO
Specs
Form / Shape Plate
Thickness 1.14 inch (28.9 mm)
Width / O.D. 0.0276 inch (0.7000 mm)
View Details