Mactac METRO Semi Gloss White Removable 8.5" x 11" NY2003R

Description
METRO semi gloss with removable adhesive for offset printing. The blank liner is scored for easy application.
Datasheet
Description
METRO semi gloss with removable adhesive for offset printing. The blank liner is scored for easy application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
METRO Semi Gloss White Removable 8.5
Stow, OH, United States
METRO Semi Gloss White Removable 8.5" x 11"
NY2003R
METRO Semi Gloss White Removable 8.5" x 11" NY2003R
METRO semi gloss with removable adhesive for offset printing. The blank liner is scored for easy application.

METRO semi gloss with removable adhesive for offset printing. The blank liner is scored for easy application.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number NY2003R
Product Name METRO Semi Gloss White Removable 8.5" x 11"
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Electrostatic Dissipative Polyimide for Semiconductors - G201 ESD - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Material Type Anti-static or ESD Control
View Details
PTFE Lubrication Sheet, Film Sheet , Washer -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details
Polysulfone Rods & Tubes -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Rod or Round Stock
Chemical System Polysulphone
Width / O.D. 0.1250 to 8 inch (3.17 to 203 mm)
View Details
End plate - 280-335 - WAGO
Specs
Form / Shape Plate
Thickness 1.04 inch (26.4 mm)
Width / O.D. 0.0787 inch (2 mm)
View Details