Mactac MACmark 9700 PRO Matte Light Stop 48" x 164" CV972200

Description
MACal 972200 Pro Light Stop is a 7 year, 100% opaque, vinyl designed for backlit applications in combination with 9700Pro colors and 9700Pro Light Diffuser vinyl.
Datasheet
Description
MACal 972200 Pro Light Stop is a 7 year, 100% opaque, vinyl designed for backlit applications in combination with 9700Pro colors and 9700Pro Light Diffuser vinyl.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MACmark 9700 PRO Matte Light Stop 48
Stow, OH, United States
MACmark 9700 PRO Matte Light Stop 48" x 164"
CV972200
MACmark 9700 PRO Matte Light Stop 48" x 164" CV972200
MACal 972200 Pro Light Stop is a 7 year, 100% opaque, vinyl designed for backlit applications in combination with 9700Pro colors and 9700Pro Light Diffuser vinyl.

MACal 972200 Pro Light Stop is a 7 year, 100% opaque, vinyl designed for backlit applications in combination with 9700Pro colors and 9700Pro Light Diffuser vinyl.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number CV972200
Product Name MACmark 9700 PRO Matte Light Stop 48" x 164"
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

F-CLEAN® Greenhouse Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 0.0024 to 0.0063 inch (0.0600 to 0.1600 mm)
View Details
PEEK Thin-film - APTIV® 1102-050M - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Filler Mineral or Inorganic
View Details
Rubber Sheets - 5063056 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Natural
Thickness 0.2362 inch (6 mm)
View Details
Silicone Sheeting - SSHT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Form / Shape Sheet or Film
Chemical System Silicone
Thickness 0.0320 to 0.5000 inch (0.8128 to 12.7 mm)
View Details