Mactac METRO Digital Matte White Permanent 14" x 20" MTP1420MPS-5

Description
METRO Digital toner fusion printable matte litho paper with a permanent adhesive. The blank liner has scores for easy application.
Datasheet
Description
METRO Digital toner fusion printable matte litho paper with a permanent adhesive. The blank liner has scores for easy application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
METRO Digital Matte White Permanent 14
Stow, OH, United States
METRO Digital Matte White Permanent 14" x 20"
MTP1420MPS-5
METRO Digital Matte White Permanent 14" x 20" MTP1420MPS-5
METRO Digital toner fusion printable matte litho paper with a permanent adhesive. The blank liner has scores for easy application.

METRO Digital toner fusion printable matte litho paper with a permanent adhesive. The blank liner has scores for easy application.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number MTP1420MPS-5
Product Name METRO Digital Matte White Permanent 14" x 20"
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® High-Temperature Polyimide Polymer (Unfilled PMDA-ODA) - G001 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Unfilled
View Details
Fence Privacy - Bottom Lock -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 0.8750 to 1.25 inch (22.22 to 31.75 mm)
View Details
PTFE Spring Energized Seal -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Industry Sanitary
View Details
End plate - 284-330 - WAGO
Specs
Form / Shape Plate
Thickness 1.38 inch (35 mm)
Width / O.D. 0.0984 inch (2.5 mm)
View Details