Mactac METRO Uncoated White Removable 26" x 20" NY2011R

Description
METRO uncoated offset with removable adhesive. The blank liner is scored easy application.
Datasheet
Description
METRO uncoated offset with removable adhesive. The blank liner is scored easy application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
METRO Uncoated White Removable 26
Stow, OH, United States
METRO Uncoated White Removable 26" x 20"
NY2011R
METRO Uncoated White Removable 26" x 20" NY2011R
METRO uncoated offset with removable adhesive. The blank liner is scored easy application.

METRO uncoated offset with removable adhesive. The blank liner is scored easy application.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number NY2011R
Product Name METRO Uncoated White Removable 26" x 20"
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Lubrication Sheet, Film Sheet , Washer -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details
F-CLEAN® Greenhouse Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 0.0024 to 0.0063 inch (0.0600 to 0.1600 mm)
View Details
ptfe 3 way valve -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Industry Chemical dosing systems,Acid handling and distribution,Laboratory and high-purity fluid control
Use Temperature -328 to 500 F (-200 to 260 C)
View Details
PEEK Thin-film - APTIV® 2102-100M - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Filler Mineral or Inorganic
View Details