Mactac METRO Uncoated White Permanent 8.5" x 11" NY2009N

Description
METRO uncoated offset with permanent adhesive for offset printing. The liner is printed and scored for easy identification and application.
Datasheet
Description
METRO uncoated offset with permanent adhesive for offset printing. The liner is printed and scored for easy identification and application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
METRO Uncoated White Permanent 8.5
Stow, OH, United States
METRO Uncoated White Permanent 8.5" x 11"
NY2009N
METRO Uncoated White Permanent 8.5" x 11" NY2009N
METRO uncoated offset with permanent adhesive for offset printing. The liner is printed and scored for easy identification and application.

METRO uncoated offset with permanent adhesive for offset printing. The liner is printed and scored for easy identification and application.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number NY2009N
Product Name METRO Uncoated White Permanent 8.5" x 11"
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Fence Privacy - American Permahedge -  - Pexco
Specs
Form / Shape Bar Stock or Rod Stock
Industry Repair or Construction; OEM or Industrial
View Details
End plate - 2110-1392 - WAGO
Specs
Form / Shape Plate
Thickness 1.48 inch (37.7 mm)
Width / O.D. 0.0394 inch (1 mm)
View Details
PEEK Thin-film - APTIV® 1102-050M - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Filler Mineral or Inorganic
View Details
Ducoya® Graphite-Filled Polyimide - Low-Friction Bearing & Seal Material (15% Graphite) - G021 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Carbon or Graphite
View Details