Mactac MACmark 6600 Metallic Gold 48" x 150' CV667900

Description
MACcast 6600 is a premium 8 year cast vinyl film designed for applications over complex curves like rivets, corrugations and other irregular surfaces.
Datasheet
Description
MACcast 6600 is a premium 8 year cast vinyl film designed for applications over complex curves like rivets, corrugations and other irregular surfaces.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MACmark 6600 Metallic Gold 48
Stow, OH, United States
MACmark 6600 Metallic Gold 48" x 150'
CV667900
MACmark 6600 Metallic Gold 48" x 150' CV667900
MACcast 6600 is a premium 8 year cast vinyl film designed for applications over complex curves like rivets, corrugations and other irregular surfaces.

MACcast 6600 is a premium 8 year cast vinyl film designed for applications over complex curves like rivets, corrugations and other irregular surfaces.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number CV667900
Product Name MACmark 6600 Metallic Gold 48" x 150'
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

End plate - 281-302 - WAGO
Specs
Form / Shape Plate
Thickness 1.26 inch (32 mm)
Width / O.D. 0.1181 inch (3 mm)
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene
Filler Boron
View Details
Plastic Sheets - 2035349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Srbp
Thickness 0.3937 inch (10 mm)
View Details
Ducoya® Graphite-Filled Polyimide - High Dimensional Stability (40% Graphite) - G022 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Carbon or Graphite
View Details