Mactac METRO Digital Matte White Permanent 13" x 19" MDV1319WPS-5

Description
METRO Digital matte white vinyl with permanent adhesive for toner fusion and HP Indigo presses. The blank liner has scores for easy application.
Description
METRO Digital matte white vinyl with permanent adhesive for toner fusion and HP Indigo presses. The blank liner has scores for easy application.
Datasheet
Datasheet Summary
Powered by GS/AI

METRO Digital Matte White Permanent 13" x 19" (part number MDV1319WPS-5) is a pressure-sensitive vinyl designed for use with toner fusion and HP Indigo printing technologies. The product features a permanent adhesive and comes with a blank liner that includes scores for easy application. It is compatible with production-sized toner fusion printers, making it suitable for various printing applications. The sheet size is 13 inches by 19 inches, and it is packaged with 500 sheets per carton, weighing 45 lbs per carton. This product is ideal for projects requiring a durable and high-quality matte finish.

Datasheet Summary
Powered by GS/AI

METRO Digital Matte White Permanent 13" x 19" (part number MDV1319WPS-5) is a pressure-sensitive vinyl designed for use with toner fusion and HP Indigo printing technologies. The product features a permanent adhesive and comes with a blank liner that includes scores for easy application. It is compatible with production-sized toner fusion printers, making it suitable for various printing applications. The sheet size is 13 inches by 19 inches, and it is packaged with 500 sheets per carton, weighing 45 lbs per carton. This product is ideal for projects requiring a durable and high-quality matte finish.

Suppliers

Company
Product
Description
Supplier Links
METRO Digital Matte White Permanent 13
Stow, OH, United States
METRO Digital Matte White Permanent 13" x 19"
MDV1319WPS-5
METRO Digital Matte White Permanent 13" x 19" MDV1319WPS-5
METRO Digital matte white vinyl with permanent adhesive for toner fusion and HP Indigo presses. The blank liner has scores for easy application.

METRO Digital matte white vinyl with permanent adhesive for toner fusion and HP Indigo presses. The blank liner has scores for easy application.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number MDV1319WPS-5
Product Name METRO Digital Matte White Permanent 13" x 19"
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Molded PTFE Rods -  - Pexco
Specs
Form / Shape Rod or Round Stock
Chemical System Fluoropolymer
Width / O.D. 1.21 to 20.5 inch (30.61 to 521 mm)
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene
Filler Boron
View Details
Rubber Sheets - 205516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Ethylene Propylene Diene Monomer
Thickness 0.1181 inch (3 mm)
View Details
Ducoya® Electrically Conductive Polyimide for Semiconductors - G202 C - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Material Type Electrically Conductive Compound
View Details