Mactac MACmark 9800 PRO Gloss Charcoal 48" x 164' CV988901P

Description
MACal 9800Pro & 9800Pro SL are Mactac exclusive films with an enhanced high gloss finish. Designed for superior cutting and weed ability.
Datasheet
Description
MACal 9800Pro & 9800Pro SL are Mactac exclusive films with an enhanced high gloss finish. Designed for superior cutting and weed ability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MACmark 9800 PRO Gloss Charcoal 48
Stow, OH, United States
MACmark 9800 PRO Gloss Charcoal 48" x 164'
CV988901P
MACmark 9800 PRO Gloss Charcoal 48" x 164' CV988901P
MACal 9800Pro & 9800Pro SL are Mactac exclusive films with an enhanced high gloss finish. Designed for superior cutting and weed ability.

MACal 9800Pro & 9800Pro SL are Mactac exclusive films with an enhanced high gloss finish. Designed for superior cutting and weed ability.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number CV988901P
Product Name MACmark 9800 PRO Gloss Charcoal 48" x 164'
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Products - silicone-rubber - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
View Details
PEEK Thin-film - APTIV® 1300-050M - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 50 to 100 inch (1270 to 2540 mm)
View Details
PEEK structural parts -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details
Rubber Sheets - 205468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.0098 inch (0.2500 mm)
View Details