Mactac METRO Digital Matte White Removable 12" x 18" MDV1218WUS-5

Description
METRO Digital matte white vinyl with ultra removable adhesive for toner fusion and HP Indigo presses. The blank liner is scored for easy application.
Description
METRO Digital matte white vinyl with ultra removable adhesive for toner fusion and HP Indigo presses. The blank liner is scored for easy application.

Suppliers

Company
Product
Description
Supplier Links
METRO Digital Matte White Removable 12
Stow, OH, United States
METRO Digital Matte White Removable 12" x 18"
MDV1218WUS-5
METRO Digital Matte White Removable 12" x 18" MDV1218WUS-5
METRO Digital matte white vinyl with ultra removable adhesive for toner fusion and HP Indigo presses. The blank liner is scored for easy application.

METRO Digital matte white vinyl with ultra removable adhesive for toner fusion and HP Indigo presses. The blank liner is scored for easy application.

Supplier's Site

Technical Specifications

  Mactac
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number MDV1218WUS-5
Product Name METRO Digital Matte White Removable 12" x 18"
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

End plate - 727-108 - WAGO
Specs
Form / Shape Plate
Thickness 2.3 inch (58.3 mm)
Width / O.D. 0.3000 inch (7.62 mm)
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene
Filler Boron
View Details
Rubber Sheets - 205523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Fluorelastomer
Thickness 0.0787 inch (2 mm)
View Details
Ducoya® High-Temperature Polyimide Polymer (Unfilled PMDA-ODA) - G001 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Unfilled
View Details