Mactac MACmark 6700 Metallic Azurite 48" x 150' CV673915

Description
Sparkle Metallic 6700 is a premium 5 year cast vinyl film designed for high profile applications over flat to complex curves like rivets, corrugations and other irregular surfaces.
Datasheet
Description
Sparkle Metallic 6700 is a premium 5 year cast vinyl film designed for high profile applications over flat to complex curves like rivets, corrugations and other irregular surfaces.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MACmark 6700 Metallic Azurite 48
Stow, OH, United States
MACmark 6700 Metallic Azurite 48" x 150'
CV673915
MACmark 6700 Metallic Azurite 48" x 150' CV673915
Sparkle Metallic 6700 is a premium 5 year cast vinyl film designed for high profile applications over flat to complex curves like rivets, corrugations and other irregular surfaces.

Sparkle Metallic 6700 is a premium 5 year cast vinyl film designed for high profile applications over flat to complex curves like rivets, corrugations and other irregular surfaces.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number CV673915
Product Name MACmark 6700 Metallic Azurite 48" x 150'
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® High-Temperature Polyimide Polymer (Unfilled PMDA-ODA) - G001 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Unfilled
View Details
Enflon® Extruded Rods -  - Pexco
Specs
Form / Shape Rod or Round Stock; Profile or Structural Shape
Chemical System Fluoropolymer
Width / O.D. 0.1250 to 5 inch (3.17 to 127 mm)
View Details
PTFE Lubrication Sheet, Film Sheet , Washer -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details
End plate - 2000-2195 - WAGO
Specs
Form / Shape Plate
Thickness 1.3 inch (32.9 mm)
Width / O.D. 0.0276 inch (0.7000 mm)
View Details