Mactac MACmark MACtransfer Matte White 48" x 300' ST2048

Description
High Tack White Application Tape.
Datasheet
Description
High Tack White Application Tape.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MACmark MACtransfer Matte White 48
Stow, OH, United States
MACmark MACtransfer Matte White 48" x 300'
ST2048
MACmark MACtransfer Matte White 48" x 300' ST2048
High Tack White Application Tape.

High Tack White Application Tape.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number ST2048
Product Name MACmark MACtransfer Matte White 48" x 300'
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Graphite-Filled Polyimide - High Dimensional Stability (40% Graphite) - G022 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Carbon or Graphite
View Details
Fence Privacy -Industrial Pre-Woven -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 2.38 inch (60.32 mm)
View Details
PTFE test tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Industry Sanitary
View Details
End plate - 279-329 - WAGO
Specs
Form / Shape Plate
Thickness 1 inch (25.4 mm)
Width / O.D. 0.0787 inch (2 mm)
View Details