Mactac METRO Matte White Removable 17.25" x 22.25" NY2007R

Description
METRO matte coated litho with permanent adhesive for offset printing. The liner is printed and scored for easy identification and application.
Datasheet
Description
METRO matte coated litho with permanent adhesive for offset printing. The liner is printed and scored for easy identification and application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
METRO Matte White Removable 17.25
Stow, OH, United States
METRO Matte White Removable 17.25" x 22.25"
NY2007R
METRO Matte White Removable 17.25" x 22.25" NY2007R
METRO matte coated litho with permanent adhesive for offset printing. The liner is printed and scored for easy identification and application.

METRO matte coated litho with permanent adhesive for offset printing. The liner is printed and scored for easy identification and application.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number NY2007R
Product Name METRO Matte White Removable 17.25" x 22.25"
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Electrostatic Dissipative Polyimide for Semiconductors - G201 ESD - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Material Type Anti-static or ESD Control
View Details
Fence Privacy -Fence Slats - FinLink - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 1.38 inch (34.92 mm)
View Details
PTFE Tip seal at scroll compressor -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Aramid (optional feature)
Industry Sanitary
View Details
Intermediate plate - 226-119 - WAGO
Specs
Form / Shape Plate
Thickness 1.02 inch (26 mm)
Width / O.D. 0.2362 inch (6 mm)
View Details