Mactac MACmark 8300 PRO Gloss Black 60" x 164' CY838900P

Description
MACal 8300Pro is a 5 year intermediate film designed for general purpose and promotional signage on flat to moderately curved surfaces.
Datasheet
Description
MACal 8300Pro is a 5 year intermediate film designed for general purpose and promotional signage on flat to moderately curved surfaces.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MACmark 8300 PRO Gloss Black 60
Stow, OH, United States
MACmark 8300 PRO Gloss Black 60" x 164'
CY838900P
MACmark 8300 PRO Gloss Black 60" x 164' CY838900P
MACal 8300Pro is a 5 year intermediate film designed for general purpose and promotional signage on flat to moderately curved surfaces.

MACal 8300Pro is a 5 year intermediate film designed for general purpose and promotional signage on flat to moderately curved surfaces.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number CY838900P
Product Name MACmark 8300 PRO Gloss Black 60" x 164'
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Safety Top Cap -  - Pexco
Specs
Form / Shape Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 2.75 inch (69.85 mm)
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene
Filler Boron
View Details
Plastic Sheets - 7048153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pa
Thickness 0.6299 inch (16 mm)
View Details
Ducoya® High-Temperature Polyimide Polymer (Unfilled PMDA-ODA) - G001 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Unfilled
View Details