Mactac METRO High Gloss White Permanent 26" x 20" GB0607

Description
METRO Cast Coated Gloss permanent adhesive with no scores or printing on the liner.
Datasheet
Description
METRO Cast Coated Gloss permanent adhesive with no scores or printing on the liner.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
METRO High Gloss White Permanent 26
Stow, OH, United States
METRO High Gloss White Permanent 26" x 20"
GB0607
METRO High Gloss White Permanent 26" x 20" GB0607
METRO Cast Coated Gloss permanent adhesive with no scores or printing on the liner.

METRO Cast Coated Gloss permanent adhesive with no scores or printing on the liner.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number GB0607
Product Name METRO High Gloss White Permanent 26" x 20"
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Graphite-Filled Polyimide - High Dimensional Stability (40% Graphite) - G022 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Carbon or Graphite
View Details
Fence Privacy - Feather Lock -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 1.5 to 1.66 inch (38.1 to 42.06 mm)
View Details
Rings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer; PEEK
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Material Type BioMedical (optional feature)
View Details
End plate - 727-115 - WAGO
Specs
Form / Shape Plate
Thickness 2.3 inch (58.3 mm)
Width / O.D. 0.3000 inch (7.62 mm)
View Details