Mactac MACmark MACtransfer Matte White 54" x 300' ST1054

Description
Medium Tack White Application Tape.
Datasheet
Description
Medium Tack White Application Tape.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MACmark MACtransfer Matte White 54
Stow, OH, United States
MACmark MACtransfer Matte White 54" x 300'
ST1054
MACmark MACtransfer Matte White 54" x 300' ST1054
Medium Tack White Application Tape.

Medium Tack White Application Tape.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number ST1054
Product Name MACmark MACtransfer Matte White 54" x 300'
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® High-Temperature Polyimide Polymer (Unfilled PMDA-ODA) - G001 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Unfilled
View Details
Fence Privacy - Fence Weave -  - Pexco
Specs
Form / Shape Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; LDPE
Thickness 0.0240 inch (0.6096 mm)
View Details
PTFE Lubrication Sheet, Film Sheet , Washer -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details
Intermediate plate - 257-821 - WAGO
Specs
Form / Shape Plate
Thickness 0.5591 inch (14.2 mm)
Width / O.D. 0.4000 inch (10.16 mm)
View Details